Vishay Intertechnology, Inc. Fixed Inductors IMC1210ERR12J

Description
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ERR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR12J-ND
Fixed Inductors IMC1210ERR12J-ND
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR12J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR12J
INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR12J
INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ERR12J-ND IMC1210ERR12J
Product Name Fixed Inductors INDUCTOR WW 120NH 5% 1210 120nH 584mA - - Powdered Iron Core ¦5% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details