Vishay Precision Group Fixed Inductors IMC1210SY1R5K

Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY1R5K-ND
Fixed Inductors IMC1210SY1R5K-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max - IMC1210SY1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max
IMC1210SY1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max IMC1210SY1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay - 18C6793 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay
18C6793
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay 18C6793
WIREWOUND INDUCTOR 1.5UH 370MA 10% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: No

WIREWOUND INDUCTOR 1.5UH 370MA 10% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY1R5K-ND IMC1210SY1R5K 18C6793
Product Name Fixed Inductors INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details