Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN390J

Description
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN390J-ND
Fixed Inductors IMC1210BN390J-ND
39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

39µH Unshielded Wirewound Inductor 104mA 7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN390J
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN390J
INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN390J-ND IMC1210BN390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1210 39¦H 104mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 30 @ 2.52MHz 15MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers