Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER10NJ

Description
10nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER10NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER10NJ-ND
Fixed Inductors IMC1008ER10NJ-ND
10nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER10NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER10NJ
INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER10NJ
INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER10NJ-ND IMC1008ER10NJ
Product Name Fixed Inductors INDUCTOR 10NH 5% SMD 10nH 1A - - Ceramic ¦5% Unshielded 80 mOhm Max 50 @ 1kHz 4.3GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details