Vishay Intertechnology, Inc. INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN15NK

Description
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN15NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN15NK-ND
Fixed Inductors IMC1210BN15NK-ND
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN15NK IMC1210BN15NK-ND
Product Name INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.1600 ohms 0.1600 ohms
Rated DC Current 661 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details