Vishay Intertechnology, Inc. Fixed Inductors IMC1008ERR47J

Description
470nH Unshielded Wirewound Inductor 420mA 1.17Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 420mA 1.17Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ERR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR47J-ND
Fixed Inductors IMC1008ERR47J-ND
470nH Unshielded Wirewound Inductor 420mA 1.17Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 420mA 1.17Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR47J
INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR47J
INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ERR47J-ND IMC1008ERR47J
Product Name Fixed Inductors INDUCTOR 470NH 5% SMD 470nH 420mA - - Ceramic ¦5% Unshielded 1.17 Ohm Max 45 @ 100MHz 480MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details