Vishay Intertechnology, Inc. INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER68NJ

Description
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER68NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER68NJ
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER68NJ
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER68NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER68NJ-ND
Fixed Inductors IMC1210ER68NJ-ND
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER68NJ IMC1210ER68NJ-ND
Product Name INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.3600 ohms 0.3600 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers