Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER8N2J

Description
8.2nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER8N2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER8N2J-ND
Fixed Inductors IMC1008ER8N2J-ND
8.2nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

8.2nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER8N2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER8N2J
INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER8N2J
INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER8N2J-ND IMC1008ER8N2J
Product Name Fixed Inductors INDUCTOR 8.2NH 5% SMD 8.2nH 1A - - Ceramic ¦5% Unshielded 60 mOhm Max 50 @ 1kHz 5.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Leaded Inductors - 1660176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Axial; Axial
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers