Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB15NM

Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB15NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB15NM-ND
Fixed Inductors IMC1210EB15NM-ND
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB15NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB15NM
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB15NM
INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB15NM-ND IMC1210EB15NM
Product Name Fixed Inductors INDUCTOR WW 15NH 20% 1210 15nH 661mA - - Non-Magnetic Core ¦20% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data