Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN5R6J

Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN5R6J-ND
Fixed Inductors IMC1210BN5R6J-ND
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN5R6J
INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN5R6J-ND IMC1210BN5R6J
Product Name Fixed Inductors INDUCTOR WW 5.6UH 5% 1210 5.6¦H 217mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers