Vishay Intertechnology, Inc. INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN39NJ

Description
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN39NJ
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN39NJ
INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN39NJ-ND
Fixed Inductors IMC1210BN39NJ-ND
39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

39nH Unshielded Wirewound Inductor 530mA 270mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN39NJ IMC1210BN39NJ-ND
Product Name INDUCTOR WW 39NH 5% 1210 39nH 530mA - - Non-Magnetic Core ¦5% Unshielded 270 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2700 ohms 0.2700 ohms
Rated DC Current 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details