Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR56K

Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR56K-ND
Fixed Inductors IMC1210EBR56K-ND
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR56K
INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR56K
INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR56K-ND IMC1210EBR56K
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1210 560nH 450mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 30 @ 25.2MHz 180MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0031 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details