Vishay Precision Group Fixed Inductors IMC0805ERR10J01

Description
100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2615-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2615-2-ND
Fixed Inductors 541-2615-2-ND
100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2615-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2615-1-ND
Fixed Inductors 541-2615-1-ND
100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2615-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2615-6-ND
Fixed Inductors 541-2615-6-ND
100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 500mA 430mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR10J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR10J01
INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR10J01
INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 100Nh, 500Ma 5% 1.2Ghz; Inductance Vishay - 53K5149 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 100Nh, 500Ma 5% 1.2Ghz; Inductance Vishay
53K5149
Hf Inductor, 100Nh, 500Ma 5% 1.2Ghz; Inductance Vishay 53K5149
HF INDUCTOR, 100NH, 500MA 5% 1.2GHZ; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 100NH, 500MA 5% 1.2GHZ; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-2615-2-ND IMC0805ERR10J01 53K5149
Product Name Fixed Inductors INDUCTOR WW 100NH 5% 0805 100nH 500mA - - Ceramic ¦5% Unshielded 430 mOhm Max 60 @ 500MHz 1.2GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 100Nh, 500Ma 5% 1.2Ghz; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details