Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER82NJ

Description
82nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER82NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER82NJ-ND
Fixed Inductors IMC1008ER82NJ-ND
82nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER82NJ
INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER82NJ
INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER82NJ-ND IMC1008ER82NJ
Product Name Fixed Inductors INDUCTOR 82NH 5% SMD 82nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1-1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details