Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER56NM

Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER56NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER56NM-ND
Fixed Inductors IMC1210ER56NM-ND
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER56NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER56NM
INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER56NM
INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER56NM-ND IMC1210ER56NM
Product Name Fixed Inductors INDUCTOR WW 56NH 20% 1210 56nH 470mA - - Non-Magnetic Core ¦20% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8117 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 36000 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details