Vishay Intertechnology, Inc. INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER47NK

Description
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER47NK
INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ER47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER47NK-ND
Fixed Inductors IMC1210ER47NK-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER47NK IMC1210ER47NK-ND
Product Name INDUCTOR WW 47NH 10% 1210 47nH 483mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 483 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details