Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB8R2K

Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB8R2K-ND
Fixed Inductors IMC1210EB8R2K-ND
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB8R2K-ND IMC1210EB8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details