Vishay Intertechnology, Inc. INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB22NK

Description
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB22NK
INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB22NK-ND
Fixed Inductors IMC1210EB22NK-ND
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB22NK IMC1210EB22NK-ND
Product Name INDUCTOR WW 22NH 10% 1210 22nH 592mA - - Non-Magnetic Core ¦10% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 592 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details