Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER18NM

Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER18NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER18NM-ND
Fixed Inductors IMC1210ER18NM-ND
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER18NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER18NM-ND IMC1210ER18NM
Product Name Fixed Inductors INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-4N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers