Vishay Intertechnology, Inc. Fixed Inductors IMC1210R9R10M

Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210R9R10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210R9R10M-ND
Fixed Inductors IMC1210R9R10M-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210R9R10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210R9R10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210R9R10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210R9R10M-ND IMC1210R9R10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers