Vishay Intertechnology, Inc. INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB33NK

Description
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB33NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB33NK
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB33NK
INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB33NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB33NK-ND
Fixed Inductors IMC1210EB33NK-ND
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB33NK IMC1210EB33NK-ND
Product Name INDUCTOR WW 33NH 10% 1210 33nH 540mA - - Non-Magnetic Core ¦10% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 540 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details