Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER22NJ

Description
22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER22NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER22NJ-ND
Fixed Inductors IMC1008ER22NJ-ND
22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER22NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER22NJ
INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER22NJ
INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER22NJ-ND IMC1008ER22NJ
Product Name Fixed Inductors INDUCTOR 22NH 5% SMD 22nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.5GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data