INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210BN820J | IMC1210BN820J-ND |
| Product Name | INDUCTOR WW 82UH 5% 1210 82¦H 79mA - - Powdered Iron Core ¦5% Unshielded 12 Ohm Max 30 @ 2.52MHz 10MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 82 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 79 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |