Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR39K

Description
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR39K-ND
Fixed Inductors IMC1210EBR39K-ND
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR39K
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR39K
INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR39K-ND IMC1210EBR39K
Product Name Fixed Inductors INDUCTOR WW 390NH 10% 1210 390nH 450mA - - Powdered Iron Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details