Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR82K

Description
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR82K-ND
Fixed Inductors IMC1210BNR82K-ND
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR82K-ND IMC1210BNR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Unshielded 670 mOhm Max 30 @ 25.2MHz 140MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details