Vishay Precision Group Fixed Inductors IMC1210ER6R8K

Description
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1583-2-ND
Fixed Inductors 541-1583-2-ND
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)

6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max - IMC1210ER6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max
IMC1210ER6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max IMC1210ER6R8K
INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max 30 @ 7.96MHz 40MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Wirewound Inductor 6.8Uh 204Ma 10% 40Mhz; Inductance Vishay - 53K5243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 6.8Uh 204Ma 10% 40Mhz; Inductance Vishay
53K5243
Wirewound Inductor 6.8Uh 204Ma 10% 40Mhz; Inductance Vishay 53K5243
WIREWOUND INDUCTOR 6.8UH 204MA 10% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:204mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 6.8UH 204MA 10% 40MHZ; Inductance:6.8µH; DC Resistance Max:1.8ohm; Self Resonant Frequency:40MHz; DC Current Rating:204mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1583-2-ND IMC1210ER6R8K 53K5243
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1210 6.8¦H 204mA - - Powdered Iron Core ¦10% Unshielded 1.8 Ohm Max Wirewound Inductor 6.8Uh 204Ma 10% 40Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers