Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER12NK

Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER12NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER12NK-ND
Fixed Inductors IMC1210ER12NK-ND
120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 707mA 140mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER12NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER12NK
INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER12NK-ND IMC1210ER12NK
Product Name Fixed Inductors INDUCTOR WW 12NH 10% 1210 12nH 707mA - - Non-Magnetic Core ¦10% Unshielded 140 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details