Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max IMC1210SY180K

Description
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max - IMC1210SY180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max
IMC1210SY180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max IMC1210SY180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY180K-ND
Fixed Inductors IMC1210SY180K-ND
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY180K IMC1210SY180K-ND
Product Name INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 151 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers