Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER5R6J

Description
5.6µH Unshielded Wirewound Inductor 170mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 170mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER5R6J-ND
Fixed Inductors IMC1008ER5R6J-ND
5.6µH Unshielded Wirewound Inductor 170mA 2.6Ohm Max 1008 (2520 Metric)

5.6µH Unshielded Wirewound Inductor 170mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER5R6J
INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER5R6J
INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER5R6J-ND IMC1008ER5R6J
Product Name Fixed Inductors INDUCTOR 5.6UH 5% SMD 5.6¦H 170mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 20 @ 7.96MHz 42MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details