Vishay Intertechnology, Inc. INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR12K

Description
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ERR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ERR12K
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ERR12K
INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210ERR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ERR12K-ND
Fixed Inductors IMC1210ERR12K-ND
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ERR12K IMC1210ERR12K-ND
Product Name INDUCTOR WW 120NH 10% 1210 120nH 584mA - - Powdered Iron Core ¦10% Unshielded 220 mOhm Max 30 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 584 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details