Vishay Intertechnology, Inc. Fixed Inductors IMC1210ET100K

Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ET100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ET100K-ND
Fixed Inductors IMC1210ET100K-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max - IMC1210ET100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max
IMC1210ET100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max IMC1210ET100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ET100K-ND IMC1210ET100K
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C472M-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details