Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN18NM

Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN18NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN18NM-ND
Fixed Inductors IMC1210BN18NM-ND
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN18NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN18NM
INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN18NM-ND IMC1210BN18NM
Product Name Fixed Inductors INDUCTOR WW 18NH 20% 1210 18nH 624mA - - Non-Magnetic Core ¦20% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details