Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR68K

Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR68K-ND
Fixed Inductors IMC1210EBR68K-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR68K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR68K
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR68K
INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR68K-ND IMC1210EBR68K
Product Name Fixed Inductors INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details