Vishay Intertechnology, Inc. INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB151K

Description
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB151K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210EB151K
INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210EB151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB151K-ND
Fixed Inductors IMC1210EB151K-ND
150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 65mA 15Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210EB151K IMC1210EB151K-ND
Product Name INDUCTOR WW 150UH 10% 1210 150¦H 65mA - - Ferrite Core ¦10% Unshielded 15 Ohm Max 15 @ 796kHz 6.5MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 150 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 65 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data