Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER18NK

Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER18NK-ND
Fixed Inductors IMC1210ER18NK-ND
18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

18nH Unshielded Wirewound Inductor 624mA 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER18NK
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER18NK
INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER18NK-ND IMC1210ER18NK
Product Name Fixed Inductors INDUCTOR WW 18NH 10% 1210 18nH 624mA - - Non-Magnetic Core ¦10% Unshielded 180 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N0 0402DC-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details