INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay Dale
Win Source Part Number: 776761-IMC1210ERR15M
Series: IMC-1210
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 548mA
Shielding: Unshielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 25.2MHz
Frequency - Self Resonant: 450MHz
Test Frequency: 25.2MHz
Family Name: IMC-1210
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.095" (2.41mm)
Alternative Parts (Cross-Reference): PM1210-R15J-RC; 3612TR15K; CTX32T-R15-R; CTMC1210-R15J;
Introduction Date: July 17, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Inductor RF Chip Molded Wirewound 0.15uH 20% 25.2MHz 30Q-Factor Powdered Iron 0.548A 0.25Ohm DCR 1210 T/R Product overview: IMC1210ERR15M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uH, 25.2MHz, 0.548A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.15uH, 25.2MHz, 0.548A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ERR15M can be used for catalog matching and distributor lookup.
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210ERR15M | 776761-IMC1210ERR15M | 71-IMC1210ERR15M | IMC1210ERR15M-ND |
| Product Name | INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors - IMC1210ERR15M | 0.15uH 25.2MHz 0.548A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 0.1500 microH | 0.1500 microH | 0.1500 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms | |
| Rated DC Current | 548 milliamps | 548 milliamps |