Vishay Precision Group Fixed Inductors IMC0805ERR18J01

Description
180nH Unshielded Wirewound Inductor 400mA 780mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 400mA 780mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR18J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR18J01-ND
Fixed Inductors IMC0805ERR18J01-ND
180nH Unshielded Wirewound Inductor 400mA 780mOhm Max 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 400mA 780mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR18J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR18J01
INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR18J01
INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR18J01-ND IMC0805ERR18J01
Product Name Fixed Inductors INDUCTOR WW 180NH 5% 0805 180nH 400mA - - Ceramic ¦5% Unshielded 780 mOhm Max 50 @ 250MHz 900MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627453226C221KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details