Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER180K

Description
FIXED IND 18UH 151MA 3.3 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 18UH 151MA 3.3 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1210ER180KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER180KCT-ND
Fixed Inductors 541-IMC1210ER180KCT-ND
FIXED IND 18UH 151MA 3.3 OHM SMD

FIXED IND 18UH 151MA 3.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER180KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18UH 151MA 3.3 OHM SMD

FIXED IND 18UH 151MA 3.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER180KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER180KTR-ND
Fixed Inductors 541-IMC1210ER180KTR-ND
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max - IMC1210ER180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max
IMC1210ER180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max IMC1210ER180K
INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1210ER180KCT-ND IMC1210ER180K
Product Name Fixed Inductors INDUCTOR WW 18UH 10% 1210 18¦H 151mA - - Powdered Iron Core ¦10% Unshielded 3.3 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3631C151LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details