DigiKey Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 50 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 143 150 160 170 180 190 200 235
Product Name Notes
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)
1µH Shielded Wirewound Inductor 447mA 350mOhm Max 1812 (4532 Metric)
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
1.2µH Shielded Wirewound Inductor 429mA 380mOhm Max 1812 (4532 Metric)
1.5µH Shielded Wirewound Inductor 370mA 750mOhm Max 1210 (3225 Metric)
1.5µH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)
1.8µH Shielded Wirewound Inductor 403mA 430mOhm Max 1812 (4532 Metric)
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)
10µH Shielded Wirewound Inductor 279mA 900mOhm Max 1812 (4532 Metric)
100µH Shielded Wirewound Inductor 147mA 3.25Ohm Max 1812 (4532 Metric)
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)
12µH Shielded Wirewound Inductor 265mA 1Ohm Max 1812 (4532 Metric)
120µH Shielded Wirewound Inductor 139mA 3.64Ohm Max 1812 (4532 Metric)
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
15µH Shielded Wirewound Inductor 252mA 1.1Ohm Max 1812 (4532 Metric)
150µH Shielded Wirewound Inductor 130mA 4.16Ohm Max 1812 (4532 Metric)
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)
180µH Shielded Wirewound Inductor 111mA 5.72Ohm Max 1812 (4532 Metric)
180nH Shielded Wirewound Inductor 468mA 320mOhm Max 1812 (4532 Metric)
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
1mH Shielded Wirewound Inductor 66mA 16Ohm Max 1812 (4532 Metric)
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)
2.2µH Shielded Wirewound Inductor 390mA 460mOhm Max 1812 (4532 Metric)
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
2.7µH Shielded Wirewound Inductor 378mA 490mOhm Max 1812 (4532 Metric)
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
22µH Shielded Wirewound Inductor 227mA 1.36Ohm Max 1812 (4532 Metric)
220µH Shielded Wirewound Inductor 105mA 6.3Ohm Max 1812 (4532 Metric)
220nH Shielded Wirewound Inductor 441mA 360mOhm Max 1812 (4532 Metric)
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)
27µH Shielded Wirewound Inductor 212mA 1.56Ohm Max 1812 (4532 Metric)
270µH Shielded Wirewound Inductor 101mA 6.9Ohm Max 1812 (4532 Metric)
270nH Shielded Wirewound Inductor 1812 (4532 Metric)
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)
27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
3.3µH Shielded Wirewound Inductor 357mA 550mOhm Max 1812 (4532 Metric)
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
3.9µH Shielded Wirewound Inductor 344mA 590mOhm Max 1812 (4532 Metric)
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
33µH Shielded Wirewound Inductor 202mA 1.72Ohm Max 1812 (4532 Metric)
330µH Shielded Wirewound Inductor 96mA 7.54Ohm Max 1812 (4532 Metric)
330nH Shielded Wirewound Inductor 418mA 400mOhm Max 1812 (4532 Metric)
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)
33nH Shielded Wirewound Inductor 585mA 180mOhm Max 1210 (3225 Metric)
39µH Shielded Wirewound Inductor 105mA 5.9Ohm Max 1210 (3225 Metric)
39µH Shielded Wirewound Inductor 192mA 1.89Ohm Max 1812 (4532 Metric)
390µH Shielded Wirewound Inductor 92mA 8.2Ohm Max 1812 (4532 Metric)
390nH Shielded Wirewound Inductor 394mA 450mOhm Max 1812 (4532 Metric)
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
39nH Shielded Wirewound Inductor 530mA 240mOhm Max 1210 (3225 Metric)
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
4.7µH Shielded Wirewound Inductor 336mA 620mOhm Max 1812 (4532 Metric)
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
47µH Shielded Wirewound Inductor 183mA 2.1Ohm Max 1812 (4532 Metric)
470µH Shielded Wirewound Inductor 87mA 9.2Ohm Max 1812 (4532 Metric)
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)
47nH Shielded Wirewound Inductor 495mA 260mOhm Max 1210 (3225 Metric)
5.6µH Shielded Wirewound Inductor 210mA 1.4Ohm Max 1210 (3225 Metric)
5.6µH Shielded Wirewound Inductor 333mA 690mOhm Max 1812 (4532 Metric)
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
560µH Shielded Wirewound Inductor 82mA 10.5Ohm Max 1812 (4532 Metric)
560nH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)
6.8µH Shielded Wirewound Inductor 205mA 1.6Ohm Max 1210 (3225 Metric)
6.8µH Shielded Wirewound Inductor 306mA 750mOhm Max 1812 (4532 Metric)
68µH Shielded Wirewound Inductor 164mA 2.6Ohm Max 1812 (4532 Metric)
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)
680µH Shielded Wirewound Inductor 76mA 12Ohm Max 1812 (4532 Metric)
680nH Shielded Wirewound Inductor 296mA 800mOhm Max 1812 (4532 Metric)
680nH Shielded Wirewound Inductor 450mA 480mOhm Max 1210 (3225 Metric)
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)
82µH Shielded Wirewound Inductor 156mA 2.86Ohm Max 1812 (4532 Metric)
82µH Shielded Wirewound Inductor 85mA 11Ohm Max 1210 (3225 Metric)
820µH Shielded Wirewound Inductor 72mA 13.5Ohm Max 1812 (4532 Metric)
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)
FIXED IND 8.2UH 195MA 1.65 OHM

<< Prev Next >>