Vishay Precision Group Fixed Inductors IMC1008ERR22J

Description
220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1008ERR22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ERR22JTR-ND
Fixed Inductors 541-IMC1008ERR22JTR-ND
220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ERR22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1008ERR22JCT-ND
Fixed Inductors 541-IMC1008ERR22JCT-ND
220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1008ERR22JDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 800mA 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR22J
INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR22J
INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 220Nh, 500Ma 5% 730Mhz; Inductance Vishay - 53K5191 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 220Nh, 500Ma 5% 730Mhz; Inductance Vishay
53K5191
Hf Inductor, 220Nh, 500Ma 5% 730Mhz; Inductance Vishay 53K5191
HF INDUCTOR, 220NH, 500MA 5% 730MHZ; Inductance:220nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:730MHz; DC Current Rating:800mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Product Width:2mm RoHS Compliant: Yes

HF INDUCTOR, 220NH, 500MA 5% 730MHZ; Inductance:220nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:730MHz; DC Current Rating:800mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IMC1008ERR22JTR-ND IMC1008ERR22J 53K5191
Product Name Fixed Inductors INDUCTOR 220NH 5% SMD 220nH 800mA - - Ceramic ¦5% Unshielded 450 mOhm Max 45 @ 100MHz 730MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 220Nh, 500Ma 5% 730Mhz; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N2 0402DC-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details