Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB270J

Description
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB270J-ND
Fixed Inductors IMC1210EB270J-ND
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB270J
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB270J
INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB270J-ND IMC1210EB270J
Product Name Fixed Inductors INDUCTOR WW 27UH 5% 1210 27¦H 122mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details