Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN56NK

Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN56NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN56NK-ND
Fixed Inductors IMC1210BN56NK-ND
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN56NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN56NK
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN56NK
INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN56NK-ND IMC1210BN56NK
Product Name Fixed Inductors INDUCTOR WW 56NH 10% 1210 56nH 470mA - - Non-Magnetic Core ¦10% Unshielded 330 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details