Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN27NK

Description
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN27NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN27NK-ND
Fixed Inductors IMC1210BN27NK-ND
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN27NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN27NK
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210BN27NK
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN27NK-ND IMC1210BN27NK
Product Name Fixed Inductors INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details