Vishay Intertechnology, Inc. INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER150J

Description
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER150J
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER150J
INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER150J-ND
Fixed Inductors IMC1008ER150J-ND
15µH Unshielded Wirewound Inductor 130mA 4Ohm Max 1008 (2520 Metric)

15µH Unshielded Wirewound Inductor 130mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER150J IMC1008ER150J-ND
Product Name INDUCTOR 15UH 5% SMD 15¦H 130mA - - Ferrite Core ¦5% Unshielded 4 Ohm Max 15 @ 2.52MHz 26MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 15 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 130 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers