Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB1R5K

Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB1R5K-ND
Fixed Inductors IMC1210EB1R5K-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB1R5K-ND IMC1210EB1R5K
Product Name Fixed Inductors INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers