INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210ESR68K | IMC1210ESR68K-ND |
| Product Name | INDUCTOR WW 680NH 10% 1210 680nH 450mA - - Powdered Iron Core ¦10% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.6800 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.6000 ohms | 0.6000 ohms |
| Rated DC Current | 450 milliamps |