Vishay Intertechnology, Inc. Fixed Inductors IMC1008ERR91J

Description
910nH Unshielded Wirewound Inductor 150mA 3.18Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
910nH Unshielded Wirewound Inductor 150mA 3.18Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ERR91J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ERR91J-ND
Fixed Inductors IMC1008ERR91J-ND
910nH Unshielded Wirewound Inductor 150mA 3.18Ohm Max 1008 (2520 Metric)

910nH Unshielded Wirewound Inductor 150mA 3.18Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR91J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR91J
INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR91J
INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ERR91J-ND IMC1008ERR91J
Product Name Fixed Inductors INDUCTOR 910NH 5% SMD 910nH 150mA - - Ceramic ¦5% Unshielded 3.18 Ohm Max 45 @ 100MHz 330MHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567637 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details