Vishay Precision Group Fixed Inductors IMC1210ER1R5K

Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1578-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1578-2-ND
Fixed Inductors 541-1578-2-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1578-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1578-6-ND
Fixed Inductors 541-1578-6-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1578-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1578-1-ND
Fixed Inductors 541-1578-1-ND
1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

1.5µH Unshielded Wirewound Inductor 370mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1.5uH 7.96MHz 370mA Inductor and Choke - 71-IMC1210ER1R5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 7.96MHz 370mA Inductor and Choke
71-IMC1210ER1R5K
SMD 1.5uH 7.96MHz 370mA Inductor and Choke 71-IMC1210ER1R5K
1.5uH 10% SMD Inductor, 7.96MHz, 370mA, 1210 Product overview: IMC1210ER1R5K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 7.96MHz, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 7.96MHz, 370mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R5K can be used for catalog matching and distributor lookup.

1.5uH 10% SMD Inductor, 7.96MHz, 370mA, 1210 Product overview: IMC1210ER1R5K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 7.96MHz, 370mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 7.96MHz, 370mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R5K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max - IMC1210ER1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max
IMC1210ER1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max IMC1210ER1R5K
INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064992-IMC1210ER1R5K
Inductors, Coils, Chokes - Fixed Inductors 1064992-IMC1210ER1R5K
Win Source Part Number: 1064992-IMC1210ER1R5 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IMC-1210 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.095" (2.41mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 85MHz Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 850mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm) Alternative Parts (Cross-Reference): MCNL322522B2-1R5K; CM453232-1R5KL; CM322522-1R5KL; CM252016-1R5KL; LQH32MN1R5K23L; LQM18NN1R5K00D; NLC453232T-1R5K-PFIM C1210ER1R5K.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: IMC1210ER1R5K-ND,541 -1578-6,541-1578-2,5 41-1578-1

Win Source Part Number: 1064992-IMC1210ER1R5K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 85MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 850mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
Alternative Parts (Cross-Reference): MCNL322522B2-1R5K; CM453232-1R5KL; CM322522-1R5KL; CM252016-1R5KL; LQH32MN1R5K23L; LQM18NN1R5K00D; NLC453232T-1R5K-PFIMC1210ER1R5K.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: IMC1210ER1R5K-ND,541-1578-6,541-1578-2,541-1578-1

Buy Now Datasheet
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay - 53K5233 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay
53K5233
Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay 53K5233
WIREWOUND INDUCTOR 1.5UH 370MA 10% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 1.5UH 370MA 10% 85MHZ; Inductance:1.5µH; DC Resistance Max:0.85ohm; Self Resonant Frequency:85MHz; DC Current Rating:370mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1578-2-ND 71-IMC1210ER1R5K IMC1210ER1R5K 1064992-IMC1210ER1R5K 53K5233
Product Name Fixed Inductors SMD 1.5uH 7.96MHz 370mA Inductor and Choke INDUCTOR WW 1.5UH 10% 1210 1.5¦H 370mA - - Powdered Iron Core ¦10% Unshielded 850 mOhm Max Inductors, Coils, Chokes - Fixed Inductors Wirewound Inductor 1.5Uh 370Ma 10% 85Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Ferrite, Ceramic Iron
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3639E151NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details