Vishay Precision Group Fixed Inductors IMC1008ER56NJ

Description
56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER56NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER56NJ-ND
Fixed Inductors IMC1008ER56NJ-ND
56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER56NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER56NJ
INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER56NJ
INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER56NJ-ND IMC1008ER56NJ
Product Name Fixed Inductors INDUCTOR 56NH 5% SMD 56nH 1A - - Ceramic ¦5% Unshielded 120 mOhm Max 60 @ 350MHz 1.35GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details