Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN221K

Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN221K-ND
Fixed Inductors IMC1210BN221K-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN221K
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210BN221K
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN221K-ND IMC1210BN221K
Product Name Fixed Inductors INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers